PressureParts.Com Pump, WMH-2035,3/4",3.5/2000/17 105870

Description
Legacy Pump (direct drive) WMH 1 Series: Premium Triplex Plunger Pump with Al Connecting Rods. 1725 RPM Direct Drive 3/4" Hollow Shaft and NEMA 56C Flange 1/2" inlet x 3/8" outlet Compare to: AR Pumps - XMV
Description
Legacy Pump (direct drive) WMH 1 Series: Premium Triplex Plunger Pump with Al Connecting Rods. 1725 RPM Direct Drive 3/4" Hollow Shaft and NEMA 56C Flange 1/2" inlet x 3/8" outlet Compare to: AR Pumps - XMV

Suppliers

Company
Product
Description
Supplier Links
Pump, WMH-2035,3/4
Omaha, NE, USA
Pump, WMH-2035,3/4",3.5/2000/17
105870
Pump, WMH-2035,3/4",3.5/2000/17 105870
Legacy Pump (direct drive) WMH 1 Series: Premium Triplex Plunger Pump with Al Connecting Rods. 1725 RPM Direct Drive 3/4" Hollow Shaft and NEMA 56C Flange 1/2" inlet x 3/8" outlet Compare to: AR Pumps - XMV

Legacy Pump (direct drive)

WMH 1 Series: Premium Triplex Plunger Pump with Al Connecting Rods.

  • 1725 RPM Direct Drive
  • 3/4" Hollow Shaft and NEMA 56C Flange
  • 1/2" inlet x 3/8" outlet
  • Compare to: AR Pumps - XMV
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 105870
Product Name Pump, WMH-2035,3/4",3.5/2000/17
Pump Type Piston Plunger Pump (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
83C52-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details