PressureParts.Com Pump, Air Diaphragm, 3/4 Poly/Buna 100392

Description
Pump, Air Diaphragm, 3/4 Poly/Buna Yamada Number: NDP 20
Description
Pump, Air Diaphragm, 3/4 Poly/Buna Yamada Number: NDP 20

Suppliers

Company
Product
Description
Supplier Links
Pump, Air Diaphragm, 3/4 Poly/Buna - 100392 - PressureParts.Com
Omaha, NE, USA
Pump, Air Diaphragm, 3/4 Poly/Buna
100392
Pump, Air Diaphragm, 3/4 Poly/Buna 100392
Pump, Air Diaphragm, 3/4 Poly/Buna Yamada Number: NDP 20

Pump, Air Diaphragm, 3/4 Poly/Buna
Yamada Number: NDP 20

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 100392
Product Name Pump, Air Diaphragm, 3/4 Poly/Buna
Pump Type Diaphragm Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details
Air-Operated Chemical Metering Pump - VPA10S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details