Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID HANDLING PUMPS
PRESSUREPARTS.COM
102092 -- PUMP, W163 INTERPUMP, 10/2500
PressureParts.Com
Pump, W163 Interpump, 10/2500
102092
Description
Interpump / General Pumps Large Frame Solid Shaft Pumps Six Piston Pump 1080 RPM 32mm Shaft
PressureParts.Com
Done
Description
Interpump / General Pumps Large Frame Solid Shaft Pumps Six Piston Pump 1080 RPM 32mm Shaft
Suppliers
Company
Product
Description
Supplier Links
PressureParts.Com
Omaha, NE, USA
Pump, W163 Interpump, 10/2500
102092
Pump, W163 Interpump, 10/2500
102092
Interpump / General Pumps Large Frame Solid Shaft Pumps Six Piston Pump 1080 RPM 32mm Shaft
Interpump / General Pumps
Large Frame Solid Shaft Pumps
Six Piston Pump
1080 RPM
32mm Shaft
Supplier's Site
Technical Specifications
PressureParts.Com
Product Category
Liquid Handling Pumps
Product Number
102092
Product Name
Pump, W163 Interpump, 10/2500
Unlock Full Specs
to access all available technical data
Similar Products
Bansbach Easylift®
Pumps For Operating 1 to 6 Hydraulic Cylinders Synchronously
Specs
Pump Type
Hydraulic Fluid Pump
Power Source
Manual (optional feature); DC
Pump Housing Material
Aluminum
View Details
jbj Techniques Limited
Fierra Series Pumps
Model F15
Specs
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
3000.0 to 4000.0 psi (2109 to 2812 m of Water)
Liquid Flow
16.800 to 36.800 GPM (63.64 to 139.39 L/min)
View Details
Vaughan Company
Conditioning Submersible Chopper Pump
Specs
Pump Type
Centrifugal Pump; Submersible Pump
Liquid Flow
400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP
5.00 to 40.00 HP
View Details
Haskel International LLC
Air-Driven Liquid Pump
2 HP Models
Specs
Pump Type
Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure
400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow
2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details