PressureParts.Com AR Pump, 2900/5.55 - 24mm Shaft RK21.20NL

Description
The RK series Plunger Pumps are designed for a wide variety of high pressure washing applications. They are constructed of die-cast bodies and feature a forged brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized tapered roller bearings and the precision supports assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze oversized for strength and load disbursement. Specifications For Model: RK21.20NL Flange Type: No Flange - Shaft Drive RPM: 1450 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 5.55 Max Pressure (PSI): 2900 Required Power (EBHP): 11 Weight (lbs): 20 PARTS LIST
Description
The RK series Plunger Pumps are designed for a wide variety of high pressure washing applications. They are constructed of die-cast bodies and feature a forged brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized tapered roller bearings and the precision supports assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze oversized for strength and load disbursement. Specifications For Model: RK21.20NL Flange Type: No Flange - Shaft Drive RPM: 1450 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 5.55 Max Pressure (PSI): 2900 Required Power (EBHP): 11 Weight (lbs): 20 PARTS LIST

Suppliers

Company
Product
Description
Supplier Links
AR Pump, 2900/5.55 - 24mm Shaft - RK21.20NL - PressureParts.Com
Omaha, NE, USA
AR Pump, 2900/5.55 - 24mm Shaft
RK21.20NL
AR Pump, 2900/5.55 - 24mm Shaft RK21.20NL
The RK series Plunger Pumps are designed for a wide variety of high pressure washing applications. They are constructed of die-cast bodies and feature a forged brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized tapered roller bearings and the precision supports assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze oversized for strength and load disbursement. Specifications For Model: RK21.20NL Flange Type: No Flange - Shaft Drive RPM: 1450 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 5.55 Max Pressure (PSI): 2900 Required Power (EBHP): 11 Weight (lbs): 20 PARTS LIST

The RK series Plunger Pumps are designed for a wide variety of high pressure washing applications. They are constructed of die-cast bodies and feature a forged brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized tapered roller bearings and the precision supports assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form provide positive seating and extended life. One-piece connecting rods are either a special alloy aluminum or bronze oversized for strength and load disbursement.
Specifications For Model: RK21.20NL

  • Flange Type: No Flange - Shaft Drive
  • RPM: 1450
  • Shaft Size: 24mm Solid Shaft
  • Max Flow (GPM): 5.55
  • Max Pressure (PSI): 2900
  • Required Power (EBHP): 11
  • Weight (lbs): 20
  • PARTS LIST
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number RK21.20NL
Product Name AR Pump, 2900/5.55 - 24mm Shaft
Pump Type Triplex Pump
Unlock Full Specs
to access all available technical data

Similar Products

02C3-X2 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6BP-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details