PressureParts.Com Pump/Mot 1g/Of 60psi 115v Vito 100857

Description
Pump/Mot 1g/Of 60psi 115v Vito
Description
Pump/Mot 1g/Of 60psi 115v Vito

Suppliers

Company
Product
Description
Supplier Links
Pump/Mot 1g/Of 60psi 115v Vito - 100857 - PressureParts.Com
Omaha, NE, USA
Pump/Mot 1g/Of 60psi 115v Vito
100857
Pump/Mot 1g/Of 60psi 115v Vito 100857
Pump/Mot 1g/Of 60psi 115v Vito

Pump/Mot 1g/Of 60psi 115v Vito

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 100857
Product Name Pump/Mot 1g/Of 60psi 115v Vito
Pump Type Diaphragm Pump
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Screw Pumps - POF-PWOF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 171.600 GPM (650.00 L/min)
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details