PressureParts.Com Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Product Name Notes
AP 500 Flow Switch (mount in any position) Tough, impact-resistant, glass-reinforced, nylon housing Tungsten contact reed switch Heavy-duty machine brass internals Viton seals For solenoid control only 1-8 GPM 4350...
AP 500 Flow Switch (Vertical Mount Only) Tough, impact-resistant, glass-reinforced, nylon housing Tungsten contact reed switch Heavy-duty machine brass internals Viton seals For solenoid control only 1-8 GPM 4350 PSI...
Flow Switch (ST-5) - MV60 3600 PSI Vertical mount only Brass body 3 Amp reed switch 3/8" MPT inlet/outlet 8 GPM 180 deg. F
Flow Switch (ST-6) 3600 PSI Horizontal or vertical mount Brass body 3 Amp reed switch 3/8" MPT inlet/outlet 8 GPM 180 deg. F
Flow Switch Spring return float allows full mounting versatility. 4050 PSI 3500 rated pressure Horizontal or vertical mount Forged brass body NEW 3-wire reed switch 3/8" MPT inlet/outlet 8 GPM...
Phoenix Flow Switch w/ Pilot .75-16.0 GPM 4000 PSI 165 deg. F 3 amp-250 Volts 96" Reed Cord Includes 8mm Pilot 3/8" F inlet/outlet 2.5 lbs Mounting Hole
VAC Switch - Burner Control Normally open (NO) switch closes when pump vacuum begins drawing water and opens when vacuum is broken due to pump shut down or empty water...
Switch, Phoenix Reed
Switch, Reed Assy Kit / AP500,
Switch, Suttner Reed Switch