PressureParts.Com Pump, TMg-3555,1",5.5/3500/3450 105908

Description
Legacy Pump (direct drive) TMG Series: Industrial Triplex Plunger Pump with Bronze Connecting Rods. 3450 RPM Direct Drive 1" Hollow Shaft and SAE Flange 1/2" inlet x 3/8" outlet Compare to: General Pumps - the EZ series and AR Pumps - RKV
Description
Legacy Pump (direct drive) TMG Series: Industrial Triplex Plunger Pump with Bronze Connecting Rods. 3450 RPM Direct Drive 1" Hollow Shaft and SAE Flange 1/2" inlet x 3/8" outlet Compare to: General Pumps - the EZ series and AR Pumps - RKV

Suppliers

Company
Product
Description
Supplier Links
Pump, TMg-3555,1
Omaha, NE, USA
Pump, TMg-3555,1",5.5/3500/3450
105908
Pump, TMg-3555,1",5.5/3500/3450 105908
Legacy Pump (direct drive) TMG Series: Industrial Triplex Plunger Pump with Bronze Connecting Rods. 3450 RPM Direct Drive 1" Hollow Shaft and SAE Flange 1/2" inlet x 3/8" outlet Compare to: General Pumps - the EZ series and AR Pumps - RKV

Legacy Pump (direct drive)

TMG Series: Industrial Triplex Plunger Pump with Bronze Connecting Rods.

  • 3450 RPM Direct Drive
  • 1" Hollow Shaft and SAE Flange
  • 1/2" inlet x 3/8" outlet
  • Compare to: General Pumps - the EZ series and AR Pumps - RKV
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 105908
Product Name Pump, TMg-3555,1",5.5/3500/3450
Pump Type Piston Plunger Pump (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 10.1 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.50 HP
View Details
Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details