PressureParts.Com Datasheets for Piston Pumps and Plunger Pumps
Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber.
Piston Pumps and Plunger Pumps: Learn more
| Product Name | Notes |
|---|---|
| Legacy Pump (belt drive) HG Series: Axial Pump with Integral Unloader. 3450 RPM Direct Drive 3/4" Hollow Shaft and SAE Flange 3/8" inlet x 3/8" outlet Compare to: General Pumps... | |
| Legacy Pump (belt drive) WML Series: Premium Triplex Plunger Pump with AL Connecting Rods. 1450 RPM Pulley Drive 24 mm Solid Shaft 1/2" inlet x 3/8" outlet Compare to: General... | |
| Legacy Pump (direct drive) TMG Series: Industrial Triplex Plunger Pump with Bronze Connecting Rods. 3450 RPM Direct Drive 1" Hollow Shaft and SAE Flange 1/2" inlet x 3/8" outlet Compare... | |
| Legacy Pump (direct drive) TMH Series: Industrial Triplex Plunger Pump with Al Connecting Rods. 1725 RPM Direct Drive 1-1/8" Hollow Shaft and NEMA Flange 1/2" inlet x 3/8" outlet Compare... | |
| Legacy Pump (direct drive) WJG Series: Triplex Plunger Pump with Bronze Connecting Rods. 3450 RPM Direct Drive 3/4" Hollow Shaft and SAE Flange 3/8" inlet x 3/8" outlet Compare to:... | |
| Legacy Pump (direct drive) WJH Series: Triplex Plunger Pump with Al Connecting Rods. 1725 RPM Direct Drive 5/8" Hollow Shaft and NEMA 56C Flange 3/8" inlet x 3/8" outlet Compare... | |
| Legacy Pump (direct drive) WJH-F Series: Triplex Plunger Pump with Bronze Connecting Rods. 3450 RPM Direct Drive 5/8" Hollow Shaft and NEMA 56C Flange 3/8" inlet x 3/8" outlet Compare... | |
| Legacy Pump (direct drive) WMG 1 Series: Premium Triplex Plunger Pump with Bronze Connecting Rods. 3450 RPM Direct Drive 1" Hollow Shaft and SAE Flange 1/2" inlet x 3/8" outlet... | |
| Legacy Pump (direct drive) WMG Series: Triplex Plunger Pump with Bronze Connecting Rods. 3450 RPM Direct Drive 3/4" Hollow Shaft and SAE Flange 1/2" inlet x 3/8" outlet Compare to:... | |
| Legacy Pump (direct drive) WMH 1 Series: Premium Triplex Plunger Pump with Al Connecting Rods. 1725 RPM Direct Drive 3/4" Hollow Shaft and NEMA 56C Flange 1/2" inlet x 3/8" | |
| Legacy Pump (direct drive) WMH 1 Series: Premium Triplex Plunger Pump with Al Connecting Rods. 1725 RPM Direct Drive 5/8" Hollow Shaft and NEMA 56C Flange 1/2" inlet x 3/8" | |
| Legacy Pump (direct drive) WMH-F Series: Premium Triplex Plunger Pump with Bronze Connecting Rods. 3450 RPM Direct Drive 3/4" Hollow Shaft and NEMA 56C Flange 1/2" inlet x 3/8" outlet... | |
| Legacy Pump (direct drive) WMH-F Series: Premium Triplex Plunger Pump with Bronze Connecting Rods. 3450 RPM Direct Drive 5/8" Hollow Shaft and NEMA 56C Flange 1/2" inlet x 3/8" outlet... | |
| Click HERE for a valve kit, Click HERE for a piston kit, Click HERE for water seals, Click HERE for oil seals | |
| Pump, AR 1750 rpm E Version - 1 1/8” with NEMA 182 - 184 Flange (F17) | |
| Pump, AR 1750 rpm E Version - 5/8” with NEMA 56 - C Flange (F33) | |
| Quality replacement pump for gas engine "home center" type pressure washers. Bolts directly to gas engines up to 6.5hp (horizontal shaft only) Pump is shipped ready to install with a... | |
| RKV3.5G35 HSP series | |
| RTF series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of castiron bodies and feature a forged brass head with a threaded style sight glass in... | |
| RTP series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of castiron bodies and feature a forged brass head with a threaded style sight glass in... | |
| SHP Series Plunger Pumps are designed with a new high efficincy brass pantented manifold. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling... | |
| The new RW series by AR - The new frame ideal for long life belt drive pressure washers. The RW big bodied industrial pump has been engineered to run 20... | |
| The RK S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel... | |
| The RK series Plunger Pumps are designed for a wide variety of high pressure washing applications. They are constructed of die-cast bodies and feature a forged brass head. Internal components... | |
| The RKS S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel... | |
| The SXW series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of die-cast bodies and feature a forged brass head with a bayonet style sight glass... | |
| The XM series of Plunger Pumps are designed for a wide variety of high pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components... | |
| The XMA S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel... | |
| The XW S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel... | |
| The XW series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of die-cast bodies and feature a forged brass head with a bayonet style sight glass... | |
| This plunger pump will pump up to 2 GPM at 1450 PSI. It spins at 3400 RPM in a direct drive system coupled with an electrical motor. The matching flange... | |
| This plunger pump will pump up to 3 GPM at 2000 PSI. It spins at 3400 RPM in a direct drive system coupled with an electrical motor. The matching flange... | |
| XT Series Plunger Pumps from AR are designed for a wide variety of moderate pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components... |