PressureParts.Com AR Pump, 2500/2.9 - 24mm Shaft XM11.17N

Description
The XM series of Plunger Pumps are designed for a wide variety of high pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized needle bearings on the drive side, and ball on the non-drive side together with the precision supports assure positive alignment and centering in relation to the crankcase. Valve cages of special designed Ultra-Form provide positive seating and extended life. Ball bearings on both sides of solid shaft drive pumps. One-piece connecting rods are special alloy aluminum, oversized for strength and load disbursement. Specifications For Model: XM11.17N Flange Type: No Flange - Shaft Drive RPM: 1450 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 2.9 Max Pressure (PSI): 2500 Required Power (EBHP): 5 Weight (lbs): 14 PARTS LIST
Description
The XM series of Plunger Pumps are designed for a wide variety of high pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized needle bearings on the drive side, and ball on the non-drive side together with the precision supports assure positive alignment and centering in relation to the crankcase. Valve cages of special designed Ultra-Form provide positive seating and extended life. Ball bearings on both sides of solid shaft drive pumps. One-piece connecting rods are special alloy aluminum, oversized for strength and load disbursement. Specifications For Model: XM11.17N Flange Type: No Flange - Shaft Drive RPM: 1450 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 2.9 Max Pressure (PSI): 2500 Required Power (EBHP): 5 Weight (lbs): 14 PARTS LIST

Suppliers

Company
Product
Description
Supplier Links
AR Pump, 2500/2.9 - 24mm Shaft - XM11.17N - PressureParts.Com
Omaha, NE, USA
AR Pump, 2500/2.9 - 24mm Shaft
XM11.17N
AR Pump, 2500/2.9 - 24mm Shaft XM11.17N
The XM series of Plunger Pumps are designed for a wide variety of high pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized needle bearings on the drive side, and ball on the non-drive side together with the precision supports assure positive alignment and centering in relation to the crankcase. Valve cages of special designed Ultra-Form provide positive seating and extended life. Ball bearings on both sides of solid shaft drive pumps. One-piece connecting rods are special alloy aluminum, oversized for strength and load disbursement. Specifications For Model: XM11.17N Flange Type: No Flange - Shaft Drive RPM: 1450 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 2.9 Max Pressure (PSI): 2500 Required Power (EBHP): 5 Weight (lbs): 14 PARTS LIST

The XM series of Plunger Pumps are designed for a wide variety of high pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components include special thick solid ceramic plungers for long life and durability. Precision cast cooling fins are anodized for maximum heat dissipation. Oversized needle bearings on the drive side, and ball on the non-drive side together with the precision supports assure positive alignment and centering in relation to the crankcase. Valve cages of special designed Ultra-Form provide positive seating and extended life. Ball bearings on both sides of solid shaft drive pumps. One-piece connecting rods are special alloy aluminum, oversized for strength and load disbursement.
Specifications For Model: XM11.17N

  • Flange Type: No Flange - Shaft Drive
  • RPM: 1450
  • Shaft Size: 24mm Solid Shaft
  • Max Flow (GPM): 2.9
  • Max Pressure (PSI): 2500
  • Required Power (EBHP): 5
  • Weight (lbs): 14
  • PARTS LIST
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number XM11.17N
Product Name AR Pump, 2500/2.9 - 24mm Shaft
Pump Type Triplex Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 15.11 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details