PressureParts.Com Pump, Flo-Jet 60 PSI 12vdc 100879

Description
Pump, Flo-Jet 60 PSI 12
Description
Pump, Flo-Jet 60 PSI 12

Suppliers

Company
Product
Description
Supplier Links
Pump, Flo-Jet 60 PSI 12vdc - 100879 - PressureParts.Com
Omaha, NE, USA
Pump, Flo-Jet 60 PSI 12vdc
100879
Pump, Flo-Jet 60 PSI 12vdc 100879
Pump, Flo-Jet 60 PSI 12

Pump, Flo-Jet 60 PSI 12

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 100879
Product Name Pump, Flo-Jet 60 PSI 12vdc
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Fluid Transfer Helical Gear Pump - FTP2 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 725.2 psi (510 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Single Acting Single Stage Gas Booster - AG Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 39000.0 psi (27420 m of Water)
Power Source Air or Pneumatic
View Details