PressureParts.Com Giant Pump Model - GP7155A GP7155A

Description
Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 66 GPM @ 1500 PSI @ 700 RPM
Description
Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 66 GPM @ 1500 PSI @ 700 RPM

Suppliers

Company
Product
Description
Supplier Links
Giant Pump Model - GP7155A - GP7155A - PressureParts.Com
Omaha, NE, USA
Giant Pump Model - GP7155A
GP7155A
Giant Pump Model - GP7155A GP7155A
Giant Pumps - A World Leader In Quality Industrial Pumps PUMP, 66 GPM @ 1500 PSI @ 700 RPM

Giant Pumps - A World Leader In Quality Industrial Pumps
PUMP, 66 GPM @ 1500 PSI @ 700 RPM

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number GP7155A
Product Name Giant Pump Model - GP7155A
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details
CALMA Aluminum Pumps - WK900 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3625.9 psi (2549 m of Water)
Media Temperature 194 to 221 F (90 to 105 C)
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details