PressureParts.Com Karcher 2700 psi Pump Assy-Horizontal 9120021

Description
Pump 91200210 Fits the following Karcher Models: Xpert-HD 2.3/23 P Karcher (1.107-104.0) HD 2.5/24 P (1.575-105.0) HD 2.6/26 P (1.575-106.0) HD 2.5/30 CH (1.107-078.0) HD 2.5/30 CS (1.107-080.0)
Description
Pump 91200210 Fits the following Karcher Models: Xpert-HD 2.3/23 P Karcher (1.107-104.0) HD 2.5/24 P (1.575-105.0) HD 2.6/26 P (1.575-106.0) HD 2.5/30 CH (1.107-078.0) HD 2.5/30 CS (1.107-080.0)

Suppliers

Company
Product
Description
Supplier Links
Karcher 2700 psi Pump Assy-Horizontal - 9120021 - PressureParts.Com
Omaha, NE, USA
Karcher 2700 psi Pump Assy-Horizontal
9120021
Karcher 2700 psi Pump Assy-Horizontal 9120021
Pump 91200210 Fits the following Karcher Models: Xpert-HD 2.3/23 P Karcher (1.107-104.0) HD 2.5/24 P (1.575-105.0) HD 2.6/26 P (1.575-106.0) HD 2.5/30 CH (1.107-078.0) HD 2.5/30 CS (1.107-080.0)

Pump 91200210 Fits the following Karcher Models:

Xpert-HD 2.3/23 P Karcher (1.107-104.0)

HD 2.5/24 P (1.575-105.0)

HD 2.6/26 P (1.575-106.0)

HD 2.5/30 CH (1.107-078.0)

HD 2.5/30 CS (1.107-080.0)

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Liquid Handling Pumps
Product Number 9120021
Product Name Karcher 2700 psi Pump Assy-Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
SANDPIPER - Food Beverage & Sanitary AODD Pumps - T30 - Rogers Machinery Company, Inc.
Specs
Pump Type Sanitary Pump
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 285.000 GPM (0.00 to 1079.55 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details