Nook Industries, Inc. Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| CC Linear Actuators feature efficient ball screws manufactured by Nook Industries. | |
| Cleanroom external belt driven actuator with single carriage. | |
| Dual axis system consisting of 2 Y-axes and 1 X-axis, driven by one rotating belt. The belt runs around different deflection pulleys which are positioned by two motors. The coordinate... | |
| External roller bearing guided, dual external belt driven actuator with two carriages driven independently. | |
| External roller bearing guided, single external belt driven actuator with two carriages moving asynchronously. | |
| Function: Same as ELSZ, but with an additional rotary shaft, fitted within the aluminium extrusion. One end can be driven by a motor or rotatary actuator and the other shaft... | |
| Function: The rotation of the screw is translated into a linear movement. The result is a telescopic movement. Fitting length: As required. Max. length size 40 = 500 mm, size... | |
| Internal roller bearing guided, belt driven linear actuator with driven single carriage. | |
| The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload. | |
| The rotation of the screw is translated into a linear movement. Guiding profi le and square tube are connected by a clamping block. The result is a telescopic movement. | |
| The screw type limit switch offers precise positioning for travels up to 36 inches. The design of this switch allows the user to easily set limits at both ends of... | |
| This linear unit consists of a rectangular aluminium profile with integrated profile rail guides. The carriage which has runner blocks is driven by a timing belt. Each standard pulley includes... | |
| This linear unit consists of a rectangular aluminium profile with integrated, hardened steel guide rods. The carriage which has roller bearings that can be adjusted free of play is driven... | |
| This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal linear ball bearings that can be adjusted free of play... | |
| This unit consists of a rectangular aluminium hollow section with internal guide rods and an outside profile rail guide. The rail guide carriage and the roller guided carriage are running... | |
| This unit consists of a rectangular aluminium profile with 2 integrated roller guides. The carriage is driven by means of a rotating screw with leading nut. Where two parallel linear... | |
| This unit consists of a rectangular aluminium profile with 2 integrated roller guides. The carriage is moved by a belt drive. Each standard pulley has got one jaw coupling on... | |
| This unit consists of a rectangular aluminium profile with hardened steel screws mounted on top of the profile. The carriage, which has internal roller bearings that can be adjusted free... | |
| This unit consists of an aluminium extrusion body with integral, hardened steel guide rods. The carriage which has internal linear ball bearings, that can be adjusted free of play and... | |
| This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage has play-adjustable ball-bearing rollers which ride on the guide rods. The... | |
| This unit consists of an aluminium extrusion body with integrated, hardened steel guide rods. Two carriages, which have internal linear ball bearings that can be adjusted free of play, are... | |
| This unit consists of an aluminium extrusion body with lateral V-guides. The carriage, which is driven by means of an acme threaded lead screw or ball screw, moves along the... | |
| This unit consists of an aluminium extrusion with hardened steel guide rods. The carriage has internal linear ball bearings that can be adjusted free of play is driven along the... | |
| This unit consists of an aluminium square profile with hardened steel guide rods. The carriage has internal linear ball bearings that can be adjusted free of play and is driven... | |
| Load capacities from 1/4 to 10 ton Ball screw actuated Keyed or non-keyed actuator tubes Designed to have a motor or gear reducer directly coupled to the lift shaft. Keyed... | |
| Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear... |