Nook Industries, Inc. External Belt Driven Linear Actuator ELSD 80S

Description
Function: Same as ELSZ, but with an additional rotary shaft, fitted within the aluminium extrusion. One end can be driven by a motor or rotatary actuator and the other shaft end is provided with a keyway and an axial tapped hole for fitting grippers, rotary bearings, spec and type, or other components. Fitting length: As required. Max. length 2,000 mm single/extrusion. Carriage mounting: T-slots Unit mounting: T-slots or tapped holes in the bearing block, mounting sets. Belt type: HTD with steel reinforcement minimizes backlash on reversal, no backlash when changing direction, repeatability: ± 0,1 mm.
Description
Function: Same as ELSZ, but with an additional rotary shaft, fitted within the aluminium extrusion. One end can be driven by a motor or rotatary actuator and the other shaft end is provided with a keyway and an axial tapped hole for fitting grippers, rotary bearings, spec and type, or other components. Fitting length: As required. Max. length 2,000 mm single/extrusion. Carriage mounting: T-slots Unit mounting: T-slots or tapped holes in the bearing block, mounting sets. Belt type: HTD with steel reinforcement minimizes backlash on reversal, no backlash when changing direction, repeatability: ± 0,1 mm.

Suppliers

Company
Product
Description
Supplier Links
External Belt Driven Linear Actuator - ELSD 80S - Nook Industries, Inc.
Cleveland, OH, USA
External Belt Driven Linear Actuator
ELSD 80S
External Belt Driven Linear Actuator ELSD 80S
Function: Same as ELSZ, but with an additional rotary shaft, fitted within the aluminium extrusion. One end can be driven by a motor or rotatary actuator and the other shaft end is provided with a keyway and an axial tapped hole for fitting grippers, rotary bearings, spec and type, or other components. Fitting length: As required. Max. length 2,000 mm single/extrusion. Carriage mounting: T-slots Unit mounting: T-slots or tapped holes in the bearing block, mounting sets. Belt type: HTD with steel reinforcement minimizes backlash on reversal, no backlash when changing direction, repeatability: ± 0,1 mm.

Function:
Same as ELSZ, but with an additional rotary shaft, fitted within the aluminium extrusion. One end can be driven by a motor or
rotatary actuator and the other shaft end is provided with a keyway and an axial tapped hole for fitting grippers, rotary bearings,
spec and type, or other components.
Fitting length: As required. Max. length 2,000 mm single/extrusion.
Carriage mounting: T-slots
Unit mounting: T-slots or tapped holes in the bearing block, mounting sets.
Belt type: HTD with steel reinforcement minimizes backlash on reversal,
no backlash when changing direction, repeatability: ± 0,1 mm.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number ELSD 80S
Product Name External Belt Driven Linear Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 315 in/sec (480 m/min)
Rated Force 405 lbs (184 kg)
Drive Type Belt Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Linear Actuators - 5101091 - RS Components, Ltd.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 1.89 inch (48 mm)
Motor Type Stepper; Stepper motor
View Details
L12-S Micro Linear Actuator with Limit Switches 100mm 210:1 6 volts - L12-100-210-6-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
View Details
Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 180 lbs (81.66 kg)
Drive Type Ball Screw
View Details