Nook Industries, Inc. Linear Acme Screw Actuator EHT 40

Description
Function: The rotation of the screw is translated into a linear movement. The result is a telescopic movement. Fitting length: As required. Max. length size 40 = 500 mm, size 60 = 1000 mm, size 80 and 100 = 1500 mm Unit mounting: T-slots
Description
Function: The rotation of the screw is translated into a linear movement. The result is a telescopic movement. Fitting length: As required. Max. length size 40 = 500 mm, size 60 = 1000 mm, size 80 and 100 = 1500 mm Unit mounting: T-slots

Suppliers

Company
Product
Description
Supplier Links
Linear Acme Screw Actuator - EHT 40 - Nook Industries, Inc.
Cleveland, OH, USA
Linear Acme Screw Actuator
EHT 40
Linear Acme Screw Actuator EHT 40
Function: The rotation of the screw is translated into a linear movement. The result is a telescopic movement. Fitting length: As required. Max. length size 40 = 500 mm, size 60 = 1000 mm, size 80 and 100 = 1500 mm Unit mounting: T-slots

Function:
The rotation of the screw is translated into a linear movement. The result is a telescopic movement.
Fitting length: As required. Max. length size 40 = 500 mm, size 60 = 1000 mm, size 80 and 100 = 1500 mm
Unit mounting: T-slots

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number EHT 40
Product Name Linear Acme Screw Actuator
Device Type Rod Type
Actuation Type Electrical
Rated Speed 19.69 in/sec (30 m/min)
Rated Force 124 lbs (56.07 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - easyE-35 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 26.98 to 495 lbs (12.23 to 224 kg)
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 416 lbs (189 kg)
Drive Type Lead Screw/ACME Screw
View Details
Ballscrew Linear Actuator - DL33B-DW-210-SV-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.91 to 11.81 inch (201 to 300 mm)
Drive Type Ball Screw
View Details