This unit consists of an aluminium extrusion body with integrated, hardened steel guide rods. Two carriages, which have
internal linear ball bearings that can be adjusted free of play, are driven along the guide rods in opposite directions by
two belts. The pulleys include maintenance-free ball bearings. One belt is tensioned by a tensioning device within the carriage.
The other timing belt is tensioned by a tensioning device within the bearing block. The carriage with the drive block (with motor)
is screwed to the crosshead. A T-slot profile is screwed to the carriage as an extension arm which can be adjusted to any
length
| Nook Industries, Inc. | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | ELZT 40 |
| Product Name | Telescopic Belt Drive Actuator |
| Device Type | Rodless |
| Actuation Type | Electrical |
| Rated Speed | 157 in/sec (240 m/min) |
| Rated Force | 67.44 lbs (30.59 kg) |
| Drive Type | Belt Drive |