Nook Industries, Inc. Linear Acme Screw Actuator EGT 80

Description
This unit consists of an aluminium extrusion body with lateral V-guides. The carriage, which is driven by means of an acme threaded lead screw or ball screw, moves along the unit guided by V-slides that are adjustable free of play. Where two linear units are used in parallel or where two carriages are mounted on one unit, the leading-nut receiver can be used to adjust the alignment of the carriages. The linear opening of the unit is sealed with a stainless steel cover band to make the unit splash-proof and dust-tight.
Description
This unit consists of an aluminium extrusion body with lateral V-guides. The carriage, which is driven by means of an acme threaded lead screw or ball screw, moves along the unit guided by V-slides that are adjustable free of play. Where two linear units are used in parallel or where two carriages are mounted on one unit, the leading-nut receiver can be used to adjust the alignment of the carriages. The linear opening of the unit is sealed with a stainless steel cover band to make the unit splash-proof and dust-tight.

Suppliers

Company
Product
Description
Supplier Links
Linear Acme Screw Actuator - EGT 80 - Nook Industries, Inc.
Cleveland, OH, USA
Linear Acme Screw Actuator
EGT 80
Linear Acme Screw Actuator EGT 80
This unit consists of an aluminium extrusion body with lateral V-guides. The carriage, which is driven by means of an acme threaded lead screw or ball screw, moves along the unit guided by V-slides that are adjustable free of play. Where two linear units are used in parallel or where two carriages are mounted on one unit, the leading-nut receiver can be used to adjust the alignment of the carriages. The linear opening of the unit is sealed with a stainless steel cover band to make the unit splash-proof and dust-tight.

This unit consists of an aluminium extrusion body with lateral V-guides. The carriage, which is driven by means of an acme threaded
lead screw or ball screw, moves along the unit guided by V-slides that are adjustable free of play. Where two linear units are used in
parallel or where two carriages are mounted on one unit, the leading-nut receiver can be used to adjust the alignment of the carriages.
The linear opening of the unit is sealed with a stainless steel cover band to make the unit splash-proof and dust-tight.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number EGT 80
Product Name Linear Acme Screw Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 19.69 in/sec (30 m/min)
Rated Force 787 lbs (357 kg)
Drive Type Lead Screw/ACME Screw
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - EC4-06-0250B-TS/42P-D00-S3 - THK America, Inc.
Specs
Stroke or X-Axis Travel 9.84 inch (250 mm)
Rated Speed 9.06 in/sec (13.8 m/min)
Rated Force 88.2 lbs (40 kg)
View Details
Short Stroke Actuator - AQUARIUS ST - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 48.11 lbs (21.82 kg)
View Details
Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 129 lbs (58.52 kg)
Drive Type Ball Screw
View Details