Nook Industries, Inc. Belt Driven Linear Actuator ALLZ 203

Description
This unit consists of a rectangular aluminium profile with hardened steel screws mounted on top of the profile. The carriage, which has internal roller bearings that can be adjusted free of play, moves along the unit. The linear-motor ALLM unit is based on the principle of a linear, synchronous AC motor. The guiding profile is fitted with permanent magnets as stator. The carriage is fitted with the rotor. The magnetic attraction causes a force between carriage and guiding profile also in the absence of current. This force can be used for initial tension of the bearings. Several carriages can be driven independently on one guiding profile.
Description
This unit consists of a rectangular aluminium profile with hardened steel screws mounted on top of the profile. The carriage, which has internal roller bearings that can be adjusted free of play, moves along the unit. The linear-motor ALLM unit is based on the principle of a linear, synchronous AC motor. The guiding profile is fitted with permanent magnets as stator. The carriage is fitted with the rotor. The magnetic attraction causes a force between carriage and guiding profile also in the absence of current. This force can be used for initial tension of the bearings. Several carriages can be driven independently on one guiding profile.

Suppliers

Company
Product
Description
Supplier Links
Belt Driven Linear Actuator - ALLZ 203 - Nook Industries, Inc.
Cleveland, OH, USA
Belt Driven Linear Actuator
ALLZ 203
Belt Driven Linear Actuator ALLZ 203
This unit consists of a rectangular aluminium profile with hardened steel screws mounted on top of the profile. The carriage, which has internal roller bearings that can be adjusted free of play, moves along the unit. The linear-motor ALLM unit is based on the principle of a linear, synchronous AC motor. The guiding profile is fitted with permanent magnets as stator. The carriage is fitted with the rotor. The magnetic attraction causes a force between carriage and guiding profile also in the absence of current. This force can be used for initial tension of the bearings. Several carriages can be driven independently on one guiding profile.

This unit consists of a rectangular aluminium profile with hardened steel screws mounted on top of the profile. The carriage,
which has internal roller bearings that can be adjusted free of play, moves along the unit. The linear-motor ALLM unit is based
on the principle of a linear, synchronous AC motor.
The guiding profile is fitted with permanent magnets as stator. The carriage is fitted with the rotor. The magnetic attraction causes a
force between carriage and guiding profile also in the absence of current. This force can be used for initial tension of the bearings.
Several carriages can be driven independently on one guiding profile.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number ALLZ 203
Product Name Belt Driven Linear Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 315 in/sec (480 m/min)
Rated Force 1261 lbs (572 kg)
Drive Type Belt Drive
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - easyE-50i - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 112 to 1012 lbs (50.98 to 459 kg)
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 95.54 lbs (43.33 kg)
Drive Type Lead Screw/ACME Screw
View Details
Ballscrew Linear Actuator - DL33B-410-ST - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 15.79 to 19.69 inch (401 to 500 mm)
Drive Type Ball Screw
View Details