Nook Industries, Inc. Linear Ball Screw Actuator ELK 100

Description
This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage has play-adjustable ball-bearing rollers which ride on the guide rods. The rotating screw causes linear motion of the nut, which is connected to the carriage. The slot in the profi le is covered by a stainless steel strip, making the unit dust and splash-proof. Lateral alignment adjustment for parallel units, or when two carriages are mounted on one unit, is provided for the carriages in the nut mounting.
Description
This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage has play-adjustable ball-bearing rollers which ride on the guide rods. The rotating screw causes linear motion of the nut, which is connected to the carriage. The slot in the profi le is covered by a stainless steel strip, making the unit dust and splash-proof. Lateral alignment adjustment for parallel units, or when two carriages are mounted on one unit, is provided for the carriages in the nut mounting.

Suppliers

Company
Product
Description
Supplier Links
Linear Ball Screw Actuator - ELK 100 - Nook Industries, Inc.
Cleveland, OH, USA
Linear Ball Screw Actuator
ELK 100
Linear Ball Screw Actuator ELK 100
This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage has play-adjustable ball-bearing rollers which ride on the guide rods. The rotating screw causes linear motion of the nut, which is connected to the carriage. The slot in the profi le is covered by a stainless steel strip, making the unit dust and splash-proof. Lateral alignment adjustment for parallel units, or when two carriages are mounted on one unit, is provided for the carriages in the nut mounting.

This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage
has play-adjustable ball-bearing rollers which ride on the guide rods. The rotating screw causes linear motion of the
nut, which is connected to the carriage. The slot in the profi le is covered by a stainless steel strip, making the unit dust and
splash-proof. Lateral alignment adjustment for parallel units, or when two carriages are mounted on one unit, is provided for
the carriages in the nut mounting.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number ELK 100
Product Name Linear Ball Screw Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 1798 lbs (816 kg)
Drive Type Ball Screw
Unlock Full Specs
to access all available technical data

Similar Products

Ballscrew Linear Actuator - DL26L-120-SV - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
L16-P Miniature Linear Actuator with Feedback 50mm 35:1 12 volts - L16-50-35-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
Pneumatic Linear Actuators - Guided Cable Air Cylinders - Guided Cable Cylinders Standard Models - Branham, W.C. Inc.
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 60 to 120 inch (1524 to 3048 mm)
View Details
Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 220 lbs (99.71 kg)
Drive Type Ball Screw
View Details