Nook Industries, Inc. Linear Ball Screw Actuator EGK 30

Description
This unit consists of an aluminium extrusion body with lateral V-guides. The carriage, which is driven by means of an acme threaded lead screw or ball screw, moves along the unit guided by V-slides that are adjustable free of play. Where two linear units are used in parallel or where two carriages are mounted on one unit, the leading-nut receiver can be used to adjust the alignment of the carriages. The linear opening of the unit is sealed with a stainless steel cover band to make the unit splash-proof and dust-tight.
Description
This unit consists of an aluminium extrusion body with lateral V-guides. The carriage, which is driven by means of an acme threaded lead screw or ball screw, moves along the unit guided by V-slides that are adjustable free of play. Where two linear units are used in parallel or where two carriages are mounted on one unit, the leading-nut receiver can be used to adjust the alignment of the carriages. The linear opening of the unit is sealed with a stainless steel cover band to make the unit splash-proof and dust-tight.

Suppliers

Company
Product
Description
Supplier Links
Linear Ball Screw Actuator - EGK 30 - Nook Industries, Inc.
Cleveland, OH, USA
Linear Ball Screw Actuator
EGK 30
Linear Ball Screw Actuator EGK 30
This unit consists of an aluminium extrusion body with lateral V-guides. The carriage, which is driven by means of an acme threaded lead screw or ball screw, moves along the unit guided by V-slides that are adjustable free of play. Where two linear units are used in parallel or where two carriages are mounted on one unit, the leading-nut receiver can be used to adjust the alignment of the carriages. The linear opening of the unit is sealed with a stainless steel cover band to make the unit splash-proof and dust-tight.

This unit consists of an aluminium extrusion body with lateral V-guides. The carriage, which is driven by means of an acme threaded
lead screw or ball screw, moves along the unit guided by V-slides that are adjustable free of play. Where two linear units are used in
parallel or where two carriages are mounted on one unit, the leading-nut receiver can be used to adjust the alignment of the carriages.
The linear opening of the unit is sealed with a stainless steel cover band to make the unit splash-proof and dust-tight.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number EGK 30
Product Name Linear Ball Screw Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 135 lbs (61.17 kg)
Drive Type Ball Screw
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - easyE-60 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 427 to 2248 lbs (194 to 1020 kg)
View Details
Actuators - Linear Actuators - GL15N-070-HV-B05Q-A-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 18.62 inch (473 mm)
Rated Speed 9.76 in/sec (14.88 m/min)
Rated Force 132 lbs (60 kg)
View Details
Linear Actuator - MPAI-A5150EM34C-W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
View Details
Electric Linear Actuators - 1971144 - RS Components, Ltd.
Specs
Actuation Type Electrical
Motor Type Stepper; Hybrid Stepper Motor
View Details