Nook Industries, Inc. Series-100 Single Reduction Cylinder DD-1008-A2/303

Description
Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction
Description
Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction

Suppliers

Company
Product
Description
Supplier Links
Series-100 Single Reduction Cylinder - DD-1008-A2/303 - Nook Industries, Inc.
Cleveland, OH, USA
Series-100 Single Reduction Cylinder
DD-1008-A2/303
Series-100 Single Reduction Cylinder DD-1008-A2/303
Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction
  • Load capacities range from 1/4 to 20 ton
  • Ball screw or acme screw actuated
  • Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve).
  • Worm shaft is supported on anti-friction tapered roller bearings.
  • Drive sleeve is supported on antifriction tapered roller or ball thrust bearings.
  • Jack housing is made of ductile iron
  • DD or “Direct Drive” worm gear driven
  • RAD with secondary worm gear reduction
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number DD-1008-A2/303
Product Name Series-100 Single Reduction Cylinder
Device Type Rod Type
Actuation Type Electrical
Rated Speed 1.8 in/sec (2.74 m/min)
Rated Force 3000 lbs (1361 kg)
Drive Type Lead Screw/ACME Screw
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 234 lbs (106 kg)
Drive Type Ball Screw
View Details
STEPPER LINEAR ACTUATOR - 28 Series Size 11 (33mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Ballscrew Linear Actuator - DL26B-170-SV - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Ball Screw
View Details