Nook Industries, Inc. Belt Driven Linear Actuator DLSZ 120

Description
This linear unit consists of a rectangular aluminium profile with integrated, hardened steel guide rods. The carriage which has roller bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Each standard pulley includes a jaw coupling on one side and is equipped with maintenance-free ball bearings. Belt tension can be readjusted by a simple screw adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel.
Description
This linear unit consists of a rectangular aluminium profile with integrated, hardened steel guide rods. The carriage which has roller bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Each standard pulley includes a jaw coupling on one side and is equipped with maintenance-free ball bearings. Belt tension can be readjusted by a simple screw adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel.

Suppliers

Company
Product
Description
Supplier Links
Belt Driven Linear Actuator - DLSZ 120 - Nook Industries, Inc.
Cleveland, OH, USA
Belt Driven Linear Actuator
DLSZ 120
Belt Driven Linear Actuator DLSZ 120
This linear unit consists of a rectangular aluminium profile with integrated, hardened steel guide rods. The carriage which has roller bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Each standard pulley includes a jaw coupling on one side and is equipped with maintenance-free ball bearings. Belt tension can be readjusted by a simple screw adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel.

This linear unit consists of a rectangular aluminium profile with integrated, hardened steel guide rods. The carriage which has
roller bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Each standard pulley includes
a jaw coupling on one side and is equipped with maintenance-free ball bearings. Belt tension can be readjusted by a simple screw
adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number DLSZ 120
Product Name Belt Driven Linear Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 157 in/sec (240 m/min)
Rated Force 405 lbs (184 kg)
Drive Type Belt Drive
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
Stepper Type Linear Actuator - AxialPower™ Plus APPS17 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 25 in/sec (38.1 m/min)
View Details
20DAM-K Linear Actuator Stepper Motor - 20DAM40D2U-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5906 inch (15 mm)
Motor Type Stepper
View Details
Contrac Electrical Linear Actuator - RSD100 - ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 11.81 inch (0.0 to 300 mm)
View Details