Nook Industries, Inc. External Belt Driven Linear Actuator ELSD 80

Description
Function: Same as ELSZ, but with an additional rotary shaft, fitted within the aluminium extrusion. One end can be driven by a motor or rotatary actuator and the other shaft end is provided with a keyway and an axial tapped hole for fitting grippers, rotary bearings, spec and type, or other components. Fitting length: As required. Max. length 2,000 mm single/extrusion. Carriage mounting: T-slots Unit mounting: T-slots or tapped holes in the bearing block, mounting sets. Belt type: HTD with steel reinforcement minimizes backlash on reversal, no backlash when changing direction, repeatability: ± 0,1 mm.
Description
Function: Same as ELSZ, but with an additional rotary shaft, fitted within the aluminium extrusion. One end can be driven by a motor or rotatary actuator and the other shaft end is provided with a keyway and an axial tapped hole for fitting grippers, rotary bearings, spec and type, or other components. Fitting length: As required. Max. length 2,000 mm single/extrusion. Carriage mounting: T-slots Unit mounting: T-slots or tapped holes in the bearing block, mounting sets. Belt type: HTD with steel reinforcement minimizes backlash on reversal, no backlash when changing direction, repeatability: ± 0,1 mm.

Suppliers

Company
Product
Description
Supplier Links
External Belt Driven Linear Actuator - ELSD 80 - Nook Industries, Inc.
Cleveland, OH, USA
External Belt Driven Linear Actuator
ELSD 80
External Belt Driven Linear Actuator ELSD 80
Function: Same as ELSZ, but with an additional rotary shaft, fitted within the aluminium extrusion. One end can be driven by a motor or rotatary actuator and the other shaft end is provided with a keyway and an axial tapped hole for fitting grippers, rotary bearings, spec and type, or other components. Fitting length: As required. Max. length 2,000 mm single/extrusion. Carriage mounting: T-slots Unit mounting: T-slots or tapped holes in the bearing block, mounting sets. Belt type: HTD with steel reinforcement minimizes backlash on reversal, no backlash when changing direction, repeatability: ± 0,1 mm.

Function:
Same as ELSZ, but with an additional rotary shaft, fitted within the aluminium extrusion. One end can be driven by a motor or
rotatary actuator and the other shaft end is provided with a keyway and an axial tapped hole for fitting grippers, rotary bearings,
spec and type, or other components.
Fitting length: As required. Max. length 2,000 mm single/extrusion.
Carriage mounting: T-slots
Unit mounting: T-slots or tapped holes in the bearing block, mounting sets.
Belt type: HTD with steel reinforcement minimizes backlash on reversal,
no backlash when changing direction, repeatability: ± 0,1 mm.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number ELSD 80
Product Name External Belt Driven Linear Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 236 in/sec (360 m/min)
Rated Force 405 lbs (184 kg)
Drive Type Belt Drive
Unlock Full Specs
to access all available technical data

Similar Products

Linear actuator - DLGF-G-25-100-PPSA - Festo Corporation
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Force 0.0 lbs (0.0 kg)
View Details
Linear Actuator - MPAI-A4450CM34C-W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
View Details
Linear Actuators Series 32L ... TL Gearhead with integrated Lead Screw trapezoidal thread -  - FAULHABER MICROMO
Specs
Rated Force 405 lbs (184 kg)
Drive Type Lead Screw/ACME Screw
View Details
Actuators - Linear Actuators - GL15N-082-HV-B16Q-W-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 23.35 inch (593 mm)
Rated Speed 31.5 in/sec (48 m/min)
Rated Force 110 lbs (50 kg)
View Details