Nook Industries, Inc. Series-50 Double Reduction Cylinder RAD-5066-HD/103

Description
Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction
Description
Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction

Suppliers

Company
Product
Description
Supplier Links
Series-50 Double Reduction Cylinder - RAD-5066-HD/103 - Nook Industries, Inc.
Cleveland, OH, USA
Series-50 Double Reduction Cylinder
RAD-5066-HD/103
Series-50 Double Reduction Cylinder RAD-5066-HD/103
Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction
  • Load capacities range from 1/4 to 20 ton
  • Ball screw or acme screw actuated
  • Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve).
  • Worm shaft is supported on anti-friction tapered roller bearings.
  • Drive sleeve is supported on antifriction tapered roller or ball thrust bearings.
  • Jack housing is made of ductile iron
  • DD or “Direct Drive” worm gear driven
  • RAD with secondary worm gear reduction
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number RAD-5066-HD/103
Product Name Series-50 Double Reduction Cylinder
Device Type Rod Type
Actuation Type Electrical
Rated Speed 0.3833 in/sec (0.5842 m/min)
Rated Force 5000 lbs (2268 kg)
Drive Type Ball Screw
Unlock Full Specs
to access all available technical data

Similar Products

L12-S Micro Linear Actuator with Limit Switches 50mm 100:1 6 volts - L12-50-100-6-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
Motorized Actuator, Miniature, 25mm Travel, Stepper, 25-pin D-Sub - TRA25PPD - Newport MKS
Specs
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.0157 in/sec (0.0240 m/min)
View Details
Stepper Linear Actuator - AxialPower™ Enhanced Series-APES17 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Force 24 to 225 lbs (10.88 to 102 kg)
View Details