Nook Industries, Inc. 12VDC CC Linear Actuator CCHD-1189

Description
CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.
Description
CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.

Suppliers

Company
Product
Description
Supplier Links
12VDC CC Linear Actuator - CCHD-1189 - Nook Industries, Inc.
Cleveland, OH, USA
12VDC CC Linear Actuator
CCHD-1189
12VDC CC Linear Actuator CCHD-1189
CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.

CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number CCHD-1189
Product Name 12VDC CC Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 36 inch (914 mm)
Rated Speed 1.1 in/sec (1.68 m/min)
Rated Force 750 lbs (340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTFL - Linear Guideway Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 31.02 to 378 lbs (14.07 to 171 kg)
View Details
Toothed belt axis - ELGD-TB-KF-60-1000-0H-PU2 - Festo Corporation
Specs
Stroke or X-Axis Travel 39.37 inch (1000 mm)
Rated Speed 118 in/sec (180 m/min)
Rated Force 340 lbs (154 kg)
View Details
Linear Actuator - MPAI-B4300EM34A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
Mounting Type Face
View Details
Linear Actuators Series 32L ... TL Gearhead with integrated Lead Screw trapezoidal thread -  - FAULHABER MICROMO
Specs
Rated Force 171 lbs (77.48 kg)
Drive Type Lead Screw/ACME Screw
View Details