Nook Industries, Inc. Internal Belt Driven Linear Actuator DSZ 160

Description
This unit consists of a rectangular aluminium profile with 2 integrated roller guides. The carriage is moved by a belt drive. Each standard pulley has got one jaw coupling on one side. Belt tension can be readjustetd by a simple screw adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel. The openings of the guide body are sealed with 3 stainless steel cover bands to protect the guide from splash water and dust. Alternatively, the opening can also be covered with a bellow or can be delivered without cover bands.
Description
This unit consists of a rectangular aluminium profile with 2 integrated roller guides. The carriage is moved by a belt drive. Each standard pulley has got one jaw coupling on one side. Belt tension can be readjustetd by a simple screw adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel. The openings of the guide body are sealed with 3 stainless steel cover bands to protect the guide from splash water and dust. Alternatively, the opening can also be covered with a bellow or can be delivered without cover bands.

Suppliers

Company
Product
Description
Supplier Links
Internal Belt Driven Linear Actuator - DSZ 160 - Nook Industries, Inc.
Cleveland, OH, USA
Internal Belt Driven Linear Actuator
DSZ 160
Internal Belt Driven Linear Actuator DSZ 160
This unit consists of a rectangular aluminium profile with 2 integrated roller guides. The carriage is moved by a belt drive. Each standard pulley has got one jaw coupling on one side. Belt tension can be readjustetd by a simple screw adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel. The openings of the guide body are sealed with 3 stainless steel cover bands to protect the guide from splash water and dust. Alternatively, the opening can also be covered with a bellow or can be delivered without cover bands.

This unit consists of a rectangular aluminium profile with 2 integrated roller guides. The carriage is moved by a belt drive.
Each standard pulley has got one jaw coupling on one side. Belt tension can be readjustetd by a simple screw
adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear
units running parallel. The openings of the guide body are sealed with 3 stainless steel cover bands to protect the
guide from splash water and dust. Alternatively, the opening can also be covered with a bellow or can be delivered
without cover bands.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number DSZ 160
Product Name Internal Belt Driven Linear Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 236 in/sec (360 m/min)
Rated Force 899 lbs (408 kg)
Drive Type Belt Drive
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - easyE-35 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 26.98 to 495 lbs (12.23 to 224 kg)
View Details
Actuators - Linear Actuators - GL15N-106-HV-B16Q-W-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 32.8 inch (833 mm)
Rated Speed 25.98 in/sec (39.6 m/min)
Rated Force 110 lbs (50 kg)
View Details
Linear Actuator - MPAI-A5150CM34E-W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
Mounting Type Face
View Details
Electric Linear Actuators - 2020770 - RS Components, Ltd.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 inch (30 mm)
Rated Speed 0.5118 in/sec (0.7800 m/min)
View Details