Nook Industries, Inc. Series-5 Single Reduction Cylinder DD-55-HL/T03

Description
Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction
Description
Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction

Suppliers

Company
Product
Description
Supplier Links
Series-5 Single Reduction Cylinder - DD-55-HL/T03 - Nook Industries, Inc.
Cleveland, OH, USA
Series-5 Single Reduction Cylinder
DD-55-HL/T03
Series-5 Single Reduction Cylinder DD-55-HL/T03
Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction
  • Load capacities range from 1/4 to 20 ton
  • Ball screw or acme screw actuated
  • Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve).
  • Worm shaft is supported on anti-friction tapered roller bearings.
  • Drive sleeve is supported on antifriction tapered roller or ball thrust bearings.
  • Jack housing is made of ductile iron
  • DD or “Direct Drive” worm gear driven
  • RAD with secondary worm gear reduction
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number DD-55-HL/T03
Product Name Series-5 Single Reduction Cylinder
Device Type Rod Type
Actuation Type Electrical
Rated Speed 2.88 in/sec (4.38 m/min)
Rated Force 1000 lbs (454 kg)
Drive Type Ball Screw
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - ES4-12-0100B-TS/35P-D00-S3 - THK America, Inc.
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 19.69 in/sec (30 m/min)
Rated Force 16.54 lbs (7.5 kg)
View Details
LA3 Series Linear Actuators - MMP LA3-24V-20-A-150 - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 5.91 inch (150 mm)
Rated Speed 0.4800 in/sec (0.7315 m/min)
Rated Force 112 lbs (50.79 kg)
View Details
Linear Actuators Series 22L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 30.57 lbs (13.87 kg)
Drive Type Ball Screw
View Details