Nook Industries, Inc. Linear Acme Screw Actuator EHT 80

Description
Function: The rotation of the screw is translated into a linear movement. The result is a telescopic movement. Fitting length: As required. Max. length size 40 = 500 mm, size 60 = 1000 mm, size 80 and 100 = 1500 mm Unit mounting: T-slots
Description
Function: The rotation of the screw is translated into a linear movement. The result is a telescopic movement. Fitting length: As required. Max. length size 40 = 500 mm, size 60 = 1000 mm, size 80 and 100 = 1500 mm Unit mounting: T-slots

Suppliers

Company
Product
Description
Supplier Links
Linear Acme Screw Actuator - EHT 80 - Nook Industries, Inc.
Cleveland, OH, USA
Linear Acme Screw Actuator
EHT 80
Linear Acme Screw Actuator EHT 80
Function: The rotation of the screw is translated into a linear movement. The result is a telescopic movement. Fitting length: As required. Max. length size 40 = 500 mm, size 60 = 1000 mm, size 80 and 100 = 1500 mm Unit mounting: T-slots

Function:
The rotation of the screw is translated into a linear movement. The result is a telescopic movement.
Fitting length: As required. Max. length size 40 = 500 mm, size 60 = 1000 mm, size 80 and 100 = 1500 mm
Unit mounting: T-slots

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number EHT 80
Product Name Linear Acme Screw Actuator
Device Type Rod Type
Actuation Type Electrical
Rated Speed 19.69 in/sec (30 m/min)
Rated Force 337 lbs (153 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - easyE-50 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 112 to 1012 lbs (50.98 to 459 kg)
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 95.54 lbs (43.33 kg)
Drive Type Lead Screw/ACME Screw
View Details
Ballscrew Linear Actuator - DL26L-70-ST-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details