Nook Industries, Inc. Datasheets for Precision Shafting
Precision shafting provides the highest degree of overall accuracy, concentricity, straightness and surface perfection attainable in commercial practice.
Precision Shafting: Learn more
| Product Name | Notes |
|---|---|
| Nook PowerTrax™ HG Shafting, made from high quality alloy steel, is manufactured and stocked for immediate shipment from our Cleveland, Ohio facility, in diameters from 5 to 80 mm and... | |
| Nook PowerTrax™ HG Shafting, made from high quality alloy steel, is manufactured and stocked for immediate shipment from our Cleveland, Ohio facility, in diameters from 5 to 80mm and 1/4... | |
| 1/2" to 1-1/2" diameters from 6" to 72" in length Precision center-less ground to 10-14 microinches rms surface finish 3 Materials to choose from: - Alloy Steel hardened to Rc... | |
| For optimum performance, PowerTrax™ ILBB Instrument Bearings should be matched with PowerTrax™ HG “ISL” instrument shafting. Material: 440C stainless steel Hardness: Rc 55-60 Diameter Tolerance: .0001" for shafts thru 6"... |