Nook Industries, Inc. Linear Ball Screw Actuator ELK 30

Description
This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage has play-adjustable ball-bearing rollers which ride on the guide rods. The rotating screw causes linear motion of the nut, which is connected to the carriage. The slot in the profi le is covered by a stainless steel strip, making the unit dust and splash-proof. Lateral alignment adjustment for parallel units, or when two carriages are mounted on one unit, is provided for the carriages in the nut mounting.
Description
This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage has play-adjustable ball-bearing rollers which ride on the guide rods. The rotating screw causes linear motion of the nut, which is connected to the carriage. The slot in the profi le is covered by a stainless steel strip, making the unit dust and splash-proof. Lateral alignment adjustment for parallel units, or when two carriages are mounted on one unit, is provided for the carriages in the nut mounting.

Suppliers

Company
Product
Description
Supplier Links
Linear Ball Screw Actuator - ELK 30 - Nook Industries, Inc.
Cleveland, OH, USA
Linear Ball Screw Actuator
ELK 30
Linear Ball Screw Actuator ELK 30
This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage has play-adjustable ball-bearing rollers which ride on the guide rods. The rotating screw causes linear motion of the nut, which is connected to the carriage. The slot in the profi le is covered by a stainless steel strip, making the unit dust and splash-proof. Lateral alignment adjustment for parallel units, or when two carriages are mounted on one unit, is provided for the carriages in the nut mounting.

This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage
has play-adjustable ball-bearing rollers which ride on the guide rods. The rotating screw causes linear motion of the
nut, which is connected to the carriage. The slot in the profi le is covered by a stainless steel strip, making the unit dust and
splash-proof. Lateral alignment adjustment for parallel units, or when two carriages are mounted on one unit, is provided for
the carriages in the nut mounting.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number ELK 30
Product Name Linear Ball Screw Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 135 lbs (61.17 kg)
Drive Type Ball Screw
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - easyE-35 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 26.98 to 495 lbs (12.23 to 224 kg)
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
Linear Actuators Series 08L ... HL Gearhead with integrated Lead Screw high load -  - FAULHABER MICROMO
Specs
Rated Force 8.99 lbs (4.08 kg)
Drive Type Lead Screw/ACME Screw
View Details
Ballscrew Linear Actuator - DL26L-220-SV-C - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.91 to 11.81 inch (201 to 300 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details