Nook Industries, Inc. 12VDC CC Linear Actuator CCHD-3552

Description
CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.
Description
CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.

Suppliers

Company
Product
Description
Supplier Links
12VDC CC Linear Actuator - CCHD-3552 - Nook Industries, Inc.
Cleveland, OH, USA
12VDC CC Linear Actuator
CCHD-3552
12VDC CC Linear Actuator CCHD-3552
CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.

CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number CCHD-3552
Product Name 12VDC CC Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 12 inch (305 mm)
Rated Speed 1.1 in/sec (1.68 m/min)
Rated Force 750 lbs (340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTFV - Inverted Guided Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 60.7 to 378 lbs (27.53 to 171 kg)
View Details
STEPPER LINEAR ACTUATOR - 42 Series Size 17 (34mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.33 to 12 volts
View Details
26DBM-L Linear Actuator Stepper Motor - 26DBM05D1U-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.89 inch (48 mm)
Rated Force 7.69 lbs (3.49 kg)
View Details