Nook Industries, Inc. 24VDC CC Linear Actuator CCHD-8535

Description
The screw type limit switch offers precise positioning for travels up to 36 inches. The design of this switch allows the user to easily set limits at both ends of travel.
Description
The screw type limit switch offers precise positioning for travels up to 36 inches. The design of this switch allows the user to easily set limits at both ends of travel.

Suppliers

Company
Product
Description
Supplier Links
24VDC CC Linear Actuator - CCHD-8535 - Nook Industries, Inc.
Cleveland, OH, USA
24VDC CC Linear Actuator
CCHD-8535
24VDC CC Linear Actuator CCHD-8535
The screw type limit switch offers precise positioning for travels up to 36 inches. The design of this switch allows the user to easily set limits at both ends of travel.

The screw type limit switch offers precise positioning for travels up to 36 inches. The design of this switch allows the user to easily set limits at both ends of travel.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number CCHD-8535
Product Name 24VDC CC Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 18 inch (457 mm)
Rated Speed 1.1 in/sec (1.68 m/min)
Rated Force 750 lbs (340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Type Linear Actuator - L3 Series - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 1.75 in/sec (2.67 m/min)
View Details
STEPPER LINEAR ACTUATOR - 35 Series Size 14 (48mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Linear Actuators Series 08L ... HL Gearhead with integrated Lead Screw high load -  - FAULHABER MICROMO
Specs
Rated Force 8.99 lbs (4.08 kg)
Drive Type Lead Screw/ACME Screw
View Details
Pneumatic Linear Actuators - Linear Tension Cable Air Cylinders - Branham, W.C. Inc.
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 72 to 222 inch (1829 to 5639 mm)
View Details