Nook Industries, Inc. Series-5 Single Reduction Cylinder DD-55-A10/T03

Description
Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction
Description
Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction

Suppliers

Company
Product
Description
Supplier Links
Series-5 Single Reduction Cylinder - DD-55-A10/T03 - Nook Industries, Inc.
Cleveland, OH, USA
Series-5 Single Reduction Cylinder
DD-55-A10/T03
Series-5 Single Reduction Cylinder DD-55-A10/T03
Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction
  • Load capacities range from 1/4 to 20 ton
  • Ball screw or acme screw actuated
  • Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve).
  • Worm shaft is supported on anti-friction tapered roller bearings.
  • Drive sleeve is supported on antifriction tapered roller or ball thrust bearings.
  • Jack housing is made of ductile iron
  • DD or “Direct Drive” worm gear driven
  • RAD with secondary worm gear reduction
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number DD-55-A10/T03
Product Name Series-5 Single Reduction Cylinder
Device Type Rod Type
Actuation Type Electrical
Rated Speed 0.5750 in/sec (0.8763 m/min)
Rated Force 1000 lbs (454 kg)
Drive Type Lead Screw/ACME Screw
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - easyE-50 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 112 to 1012 lbs (50.98 to 459 kg)
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
Linear Actuators Series 06L ... HL Gearhead with integrated Lead Screw high load -  - FAULHABER MICROMO
Specs
Rated Force 5.62 lbs (2.55 kg)
Drive Type Lead Screw/ACME Screw
View Details
Ballscrew Linear Actuator - DL20-DW-145-SV-C-PX - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details