Nook Industries, Inc. 36VDC CC Linear Actuator CCHD-1220

Description
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.
Description
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

Suppliers

Company
Product
Description
Supplier Links
36VDC CC Linear Actuator - CCHD-1220 - Nook Industries, Inc.
Cleveland, OH, USA
36VDC CC Linear Actuator
CCHD-1220
36VDC CC Linear Actuator CCHD-1220
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number CCHD-1220
Product Name 36VDC CC Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 8 inch (203 mm)
Rated Speed 0.4000 in/sec (0.6096 m/min)
Rated Force 1500 lbs (680 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - easyE-60i - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 427 to 2248 lbs (194 to 1020 kg)
View Details
Actuators - Linear Actuators - GL15N-046-HV-B05Q-U-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 9.17 inch (233 mm)
Rated Speed 9.84 in/sec (15 m/min)
Rated Force 132 lbs (60 kg)
View Details
Linear Actuator - MPAI-A4300SM32A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
Mounting Type Face
View Details
Electric Linear Actuators - 2029857 - RS Components, Ltd.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.87 inch (200 mm)
Rated Force 662 lbs (300 kg)
View Details