Nook Industries, Inc. Internal Vertical-Shaft Belt Drive ELVZ 100

Description
This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Synchronous pulley maintenancefree ball bearings. Belt tension can be adjusted by a simple screw adjustment device in the carriage. The pulleys have device can also be used for symmetrical adjustment of two or more linear units running parallel. This linear unit is suitable for application in clean rooms (classification 1,000 corresponding to US Fed. Standard 209 E).
Description
This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Synchronous pulley maintenancefree ball bearings. Belt tension can be adjusted by a simple screw adjustment device in the carriage. The pulleys have device can also be used for symmetrical adjustment of two or more linear units running parallel. This linear unit is suitable for application in clean rooms (classification 1,000 corresponding to US Fed. Standard 209 E).

Suppliers

Company
Product
Description
Supplier Links
Internal Vertical-Shaft Belt Drive - ELVZ 100 - Nook Industries, Inc.
Cleveland, OH, USA
Internal Vertical-Shaft Belt Drive
ELVZ 100
Internal Vertical-Shaft Belt Drive ELVZ 100
This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Synchronous pulley maintenancefree ball bearings. Belt tension can be adjusted by a simple screw adjustment device in the carriage. The pulleys have device can also be used for symmetrical adjustment of two or more linear units running parallel. This linear unit is suitable for application in clean rooms (classification 1,000 corresponding to US Fed. Standard 209 E).

This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal
linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Synchronous pulley maintenancefree
ball bearings. Belt tension can be adjusted by a simple screw adjustment device in the carriage. The pulleys have device
can also be used for symmetrical adjustment of two or more linear units running parallel. This linear unit is suitable for
application in clean rooms (classification 1,000 corresponding to US Fed. Standard 209 E).

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number ELVZ 100
Product Name Internal Vertical-Shaft Belt Drive
Device Type Rodless
Actuation Type Electrical
Rated Speed 197 in/sec (300 m/min)
Rated Force 584 lbs (265 kg)
Drive Type Belt Drive
Unlock Full Specs
to access all available technical data

Similar Products

P16-S Linear Actuator with Limit Switches 100mm 256:1 12 volts - P16-100-256-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
View Details
Linear Actuator, DC Servo, 25 mm Travel, TRA25CC and CONEX-CC Controller - CONEX-TRA25CC - Newport MKS
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.0157 in/sec (0.0240 m/min)
View Details
Stepper Linear Actuator - AxialPower™ Enhanced Series-APES23 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Force 60 to 400 lbs (27.21 to 181 kg)
View Details