Nook Industries, Inc. Datasheets for Linear Slides and Linear Stages
Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis.
Linear Slides and Linear Stages: Learn more
| Product Name | Notes |
|---|---|
| Double roller bearing guided, non-driven actuator with single carriage. | |
| DOUBLE SHAFT END SUPPORTED WITH 2 TWIN PILLOW BLOCKS | |
| DOUBLE SHAFT END SUPPORTED WITH 2 TWIN PILLOW BLOCKS AND CARRIAGE PLATE 2 | |
| DOUBLE SHAFT END SUPPORTED WITH 4 SINGLE PILLOW BLOCKS | |
| DOUBLE SHAFT END SUPPORTED WITH 4 SINGLE PILLOW BLOCKS AND CARRIAGE PLATE 1 | |
| DOUBLE SHAFT FULLY SUPPORTED WITH 2 TWIN PILLOW BLOCKS | |
| DOUBLE SHAFT FULLY SUPPORTED WITH 2 TWIN PILLOW BLOCKS AND CARRRIAGE PLATE 2 | |
| DOUBLE SHAFT FULLY SUPPORTED WITH 4 SINGLE PILLOW BLOCKS | |
| DOUBLE SHAFT FULLY SUPPORTED WITH 4 SINGLE PILLOW BLOCKS AND CARRIAGE PLATE 1 | |
| DOUBLE SHAFT UNSUPPORTED WITH 2 TWIN PILLOW BLOCKS AND CARRIAGE PLATE 2 | |
| Double shaft unsupported with 4 pillow blocks or 2 twin pillow blocks. | |
| DOUBLE SHAFT UNSUPPORTED WITH 4 single PILLOW BLOCKS AND CARRIAGE PLATE 1 | |
| External roller bearing guided non-driven actuator with single carriage. | |
| External roller bearing guided, linear motor driven single carriage. | |
| Function: Fitting length: As required. Max. length 6,000 mm single/extrusion. Carriage mounting: T-slots Unit mounting: T-slots or tapped holes in the bearing block Carriage support: The carriage runs on 4... | |
| Internal roller bearing guided, linear motor driven actuator with single carriage. | |
| PowerTrax™ MM Slide™ are metric dimensioned compact slide units. They utilize lightweight aluminum components and include an integrated carriage/pillow block assembly for a reduced overall height. A wide variety of... | |
| PowerTrax™ Series 200 slide systems are assembled slides which include: Linear Bearing pillow blocks, Integrated end supports, HG linear shafts, Carriage plate and PowerAc™ or PowerTrac™ Screw assembly. Many options... | |
| SINGLE SHAFT END SUPPORTED WITH 1 TWIN PILLOW BLOCK | |
| SINGLE SHAFT END SUPPORTED WITH 2 SINGLE PILLOW BLOCKS | |
| SINGLE SHAFT FULLY SUPPORTED WITH 1 TWIN PILLOW BLOCK | |
| SINGLE SHAFT FULLY SUPPORTED WITH 2 SINGLE PILLOW BLOCKS | |
| Single shaft unsupported with two pillow blocks. | |
| Very low profile roller system achieved by an aluminium guide body with internal, hardened steel guide rods. The carriage has linear ball bearings that can be adjusted to remove play,... | |
| Assembly Height: 30, 40, 45, 55, 70, 80 and 90 Narrrow width with four tapped holes Rail Accuracy Grade: C0001 - C7 available Stocked accuracy is C5 (standard) Preload: T... | |
| Assembly Height: 24, 28, 33, 42, 48, 60 and 68 Compact with four tapped holes Rail Accuracy Grade: C0001 - C7 available Stocked accuracy is C5 (standard) Preload: T -... | |
| Assembly Height: 24, 28, 33, 42, 48, 60 and 68 Compact with two tapped holes Rail Accuracy Grade: C0001 - C7 available Stocked accuracy is C5 (standard) Preload: T -... | |
| Assembly Height: 24, 30, 36, 42, 48, 60, 70 and 85 High speed with four through holes Rail Accuracy Grade: C0001 - C7 available Stocked accuracy is C5 (standard) Preload:... | |
| Assembly Height: 24, 30, 36, 42, 48, 60, 70, 85 and 90 High Speed with four tapped holes Rail Accuracy Grade: C0001 - C7 available Stocked accuracy is C5 (standard)... | |
| Assembly Height: 24, 30, 36, 42, 48, 60, 70, and 85 Flange-Mount with four tapped holes Rail Accuracy Grade: C0001 - C7 available Stocked accuracy is C5 (standard) Preload: T... | |
| Assembly Height: 24, 30, 36, 42, 48, 60, 70, and 85 Flange-Mount with four through holes Rail Accuracy Grade: C0001 - C7 available Stocked accuracy is C5 (standard) Preload: T... | |
| Assembly Height: 27, 37, 45, 55, 70 and 80 High Speed with four tapped holes Rail Accuracy Grade: C0001 - C7 available Stocked accuracy is C5 (standard) Preload: T -... | |
| Assembly Height: 28, 40, 45, 55, 70, 80 and 90 High Speed with four tapped holes Rail Accuracy Grade: C0001 - C7 available Stocked accuracy is C5 (standard) Preload: T... | |
| E Actuator Sizes: 40, 60, 80, 80s Velocity: max. 10 m/sec |