Nook Industries, Inc. 24VDC CC Linear Actuator CCHD-8538

Description
The screw type limit switch offers precise positioning for travels up to 36 inches. The design of this switch allows the user to easily set limits at both ends of travel.
Description
The screw type limit switch offers precise positioning for travels up to 36 inches. The design of this switch allows the user to easily set limits at both ends of travel.

Suppliers

Company
Product
Description
Supplier Links
24VDC CC Linear Actuator - CCHD-8538 - Nook Industries, Inc.
Cleveland, OH, USA
24VDC CC Linear Actuator
CCHD-8538
24VDC CC Linear Actuator CCHD-8538
The screw type limit switch offers precise positioning for travels up to 36 inches. The design of this switch allows the user to easily set limits at both ends of travel.

The screw type limit switch offers precise positioning for travels up to 36 inches. The design of this switch allows the user to easily set limits at both ends of travel.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number CCHD-8538
Product Name 24VDC CC Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 4 inch (102 mm)
Rated Speed 0.4000 in/sec (0.6096 m/min)
Rated Force 1500 lbs (680 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL15N-070-HV-B16Q-U-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 18.62 inch (473 mm)
Rated Speed 31.5 in/sec (48 m/min)
Rated Force 110 lbs (50 kg)
View Details
Linear Actuators Series 22L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 26.3 lbs (11.93 kg)
Drive Type Ball Screw
View Details
P8-S Micro Linear Actuator - 10mm - 252:1 - 12 volts - P8-10-252-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
View Details