Nook Industries, Inc. Series-200 Single Reduction Cylinder DD-2008-A2/703

Description
Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction
Description
Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction

Suppliers

Company
Product
Description
Supplier Links
Series-200 Single Reduction Cylinder - DD-2008-A2/703 - Nook Industries, Inc.
Cleveland, OH, USA
Series-200 Single Reduction Cylinder
DD-2008-A2/703
Series-200 Single Reduction Cylinder DD-2008-A2/703
Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball thrust bearings. Jack housing is made of ductile iron DD or “Direct Drive” worm gear driven RAD with secondary worm gear reduction
  • Load capacities range from 1/4 to 20 ton
  • Ball screw or acme screw actuated
  • Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve).
  • Worm shaft is supported on anti-friction tapered roller bearings.
  • Drive sleeve is supported on antifriction tapered roller or ball thrust bearings.
  • Jack housing is made of ductile iron
  • DD or “Direct Drive” worm gear driven
  • RAD with secondary worm gear reduction
Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number DD-2008-A2/703
Product Name Series-200 Single Reduction Cylinder
Device Type Rod Type
Actuation Type Electrical
Rated Speed 11.8 in/sec (17.98 m/min)
Rated Force 4250 lbs (1927 kg)
Drive Type Lead Screw/ACME Screw
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - KR2001A-0030-P0-12A0 - THK America, Inc.
Specs
Stroke or X-Axis Travel 1.18 inch (30 mm)
Rated Speed 3.94 in/sec (6 m/min)
Rated Force 27.56 lbs (12.5 kg)
View Details
LA10 Series Linear Actuators - MMP LA10-24V-20-B-100 - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 2.79 inch (70.87 mm)
Rated Speed 0.5600 in/sec (0.8534 m/min)
Rated Force 1012 lbs (459 kg)
View Details
Linear Actuators Series 06L ... SL Gearhead with integrated Lead Screw standard load -  - FAULHABER MICROMO
Specs
Rated Force 1.8 lbs (0.8156 kg)
Drive Type Lead Screw/ACME Screw
View Details