Nook Industries, Inc. Static Belt Driven Actuator DSSZ 200

Description
This linear unit consists of a rectangular aluminium profile with integrated profile rail guides. The carriage which has runner blocks is driven by a timing belt. Each standard pulley includes a jaw coupling on one side and is equipped with maintenance-free ball bearings. Belt tension can be readjusted by a simple screw adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel.
Description
This linear unit consists of a rectangular aluminium profile with integrated profile rail guides. The carriage which has runner blocks is driven by a timing belt. Each standard pulley includes a jaw coupling on one side and is equipped with maintenance-free ball bearings. Belt tension can be readjusted by a simple screw adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel.

Suppliers

Company
Product
Description
Supplier Links
Static Belt Driven Actuator - DSSZ 200 - Nook Industries, Inc.
Cleveland, OH, USA
Static Belt Driven Actuator
DSSZ 200
Static Belt Driven Actuator DSSZ 200
This linear unit consists of a rectangular aluminium profile with integrated profile rail guides. The carriage which has runner blocks is driven by a timing belt. Each standard pulley includes a jaw coupling on one side and is equipped with maintenance-free ball bearings. Belt tension can be readjusted by a simple screw adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear units running parallel.

This linear unit consists of a rectangular aluminium profile with integrated profile rail guides. The carriage which has runner blocks is
driven by a timing belt. Each standard pulley includes a jaw coupling on one side and is equipped with maintenance-free ball bearings.
Belt tension can be readjusted by a simple screw adjustment device in the carriage. This device can also be used for symmetrical adjustment
of two or more linear units running parallel.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number DSSZ 200
Product Name Static Belt Driven Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 236 in/sec (360 m/min)
Rated Force 1798 lbs (816 kg)
Drive Type Belt Drive
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-046-HV-B05Q-W-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 8.7 inch (221 mm)
Rated Speed 9.84 in/sec (15 m/min)
Rated Force 154 lbs (70 kg)
View Details
Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 115 lbs (52.1 kg)
Drive Type Ball Screw
View Details
Short Stroke Actuator - AQUARIUS ST - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 48.11 lbs (21.82 kg)
View Details