Nook Industries, Inc. 36VDC CC Linear Actuator CCHD-1218

Description
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.
Description
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

Suppliers

Company
Product
Description
Supplier Links
36VDC CC Linear Actuator - CCHD-1218 - Nook Industries, Inc.
Cleveland, OH, USA
36VDC CC Linear Actuator
CCHD-1218
36VDC CC Linear Actuator CCHD-1218
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number CCHD-1218
Product Name 36VDC CC Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 36 inch (914 mm)
Rated Speed 1.1 in/sec (1.68 m/min)
Rated Force 750 lbs (340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Short Stroke Actuator - AQUARIUS ST - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 48.11 lbs (21.82 kg)
View Details
Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 319 lbs (145 kg)
Drive Type Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details