Nook Industries, Inc. Internal Belt Driven Linear Actuator ELHZ 100

Description
This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Pulley has maintenancefree ball bearings. Belt tension can be adjusted by a simple screw adjustment device in the carriage. The pulleys have device can also be used for symmetrical adjustment of two or more linear units running parallel. This linear unit is suitable for application in clean rooms (classification 1,000 corresponding to US Fed. Standard 209 E).
Description
This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Pulley has maintenancefree ball bearings. Belt tension can be adjusted by a simple screw adjustment device in the carriage. The pulleys have device can also be used for symmetrical adjustment of two or more linear units running parallel. This linear unit is suitable for application in clean rooms (classification 1,000 corresponding to US Fed. Standard 209 E).

Suppliers

Company
Product
Description
Supplier Links
Internal Belt Driven Linear Actuator - ELHZ 100 - Nook Industries, Inc.
Cleveland, OH, USA
Internal Belt Driven Linear Actuator
ELHZ 100
Internal Belt Driven Linear Actuator ELHZ 100
This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Pulley has maintenancefree ball bearings. Belt tension can be adjusted by a simple screw adjustment device in the carriage. The pulleys have device can also be used for symmetrical adjustment of two or more linear units running parallel. This linear unit is suitable for application in clean rooms (classification 1,000 corresponding to US Fed. Standard 209 E).

This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal
linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Pulley has maintenancefree
ball bearings. Belt tension can be adjusted by a simple screw adjustment device in the carriage. The pulleys have device
can also be used for symmetrical adjustment of two or more linear units running parallel. This linear unit is suitable for
application in clean rooms (classification 1,000 corresponding to US Fed. Standard 209 E).

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number ELHZ 100
Product Name Internal Belt Driven Linear Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 197 in/sec (300 m/min)
Rated Force 584 lbs (265 kg)
Drive Type Belt Drive
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - easyE-35i - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 26.98 to 495 lbs (12.23 to 224 kg)
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 95.54 lbs (43.33 kg)
Drive Type Lead Screw/ACME Screw
View Details
Ballscrew Linear Actuator - DL33B-DW-210-SV-C - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 7.91 to 11.81 inch (201 to 300 mm)
Drive Type Ball Screw
View Details