Nook Industries, Inc. 90VDC CC Linear Actuator CCHD-1243

Description
CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.
Description
CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.

Suppliers

Company
Product
Description
Supplier Links
90VDC CC Linear Actuator - CCHD-1243 - Nook Industries, Inc.
Cleveland, OH, USA
90VDC CC Linear Actuator
CCHD-1243
90VDC CC Linear Actuator CCHD-1243
CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.

CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number CCHD-1243
Product Name 90VDC CC Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 36 inch (914 mm)
Rated Speed 0.6000 in/sec (0.9144 m/min)
Rated Force 750 lbs (340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTF - Guided Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 31.47 to 378 lbs (14.27 to 171 kg)
View Details
Cantilever linear actuator - ELCC-TB-KF-70-300-0H-P0-CR - Festo Corporation
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 197 in/sec (300 m/min)
View Details
2 suppliers
Linear Actuator - MPAI-B4300CM32B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
Mounting Type Trunnion
View Details
Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 139 lbs (63.01 kg)
Drive Type Ball Screw
View Details