Nook Industries, Inc. Linear Ball Screw Actuator EGK 40

Description
This unit consists of an aluminium extrusion body with lateral V-guides. The carriage, which is driven by means of an acme threaded lead screw or ball screw, moves along the unit guided by V-slides that are adjustable free of play. Where two linear units are used in parallel or where two carriages are mounted on one unit, the leading-nut receiver can be used to adjust the alignment of the carriages. The linear opening of the unit is sealed with a stainless steel cover band to make the unit splash-proof and dust-tight.
Description
This unit consists of an aluminium extrusion body with lateral V-guides. The carriage, which is driven by means of an acme threaded lead screw or ball screw, moves along the unit guided by V-slides that are adjustable free of play. Where two linear units are used in parallel or where two carriages are mounted on one unit, the leading-nut receiver can be used to adjust the alignment of the carriages. The linear opening of the unit is sealed with a stainless steel cover band to make the unit splash-proof and dust-tight.

Suppliers

Company
Product
Description
Supplier Links
Linear Ball Screw Actuator - EGK 40 - Nook Industries, Inc.
Cleveland, OH, USA
Linear Ball Screw Actuator
EGK 40
Linear Ball Screw Actuator EGK 40
This unit consists of an aluminium extrusion body with lateral V-guides. The carriage, which is driven by means of an acme threaded lead screw or ball screw, moves along the unit guided by V-slides that are adjustable free of play. Where two linear units are used in parallel or where two carriages are mounted on one unit, the leading-nut receiver can be used to adjust the alignment of the carriages. The linear opening of the unit is sealed with a stainless steel cover band to make the unit splash-proof and dust-tight.

This unit consists of an aluminium extrusion body with lateral V-guides. The carriage, which is driven by means of an acme threaded
lead screw or ball screw, moves along the unit guided by V-slides that are adjustable free of play. Where two linear units are used in
parallel or where two carriages are mounted on one unit, the leading-nut receiver can be used to adjust the alignment of the carriages.
The linear opening of the unit is sealed with a stainless steel cover band to make the unit splash-proof and dust-tight.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number EGK 40
Product Name Linear Ball Screw Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 270 lbs (122 kg)
Drive Type Ball Screw
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - easyE-35i - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 26.98 to 495 lbs (12.23 to 224 kg)
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
Linear Actuators Series 22L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 52.6 lbs (23.86 kg)
Drive Type Ball Screw
View Details
Ballscrew Linear Actuator - DL15-DW-75-SV-C-PX - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details