Nook Industries, Inc. External Belt Driven Linear Actuator ELSD 40

Description
Function: Same as ELSZ, but with an additional rotary shaft, fitted within the aluminium extrusion. One end can be driven by a motor or rotatary actuator and the other shaft end is provided with a keyway and an axial tapped hole for fitting grippers, rotary bearings, spec and type, or other components. Fitting length: As required. Max. length 2,000 mm single/extrusion. Carriage mounting: T-slots Unit mounting: T-slots or tapped holes in the bearing block, mounting sets. Belt type: HTD with steel reinforcement minimizes backlash on reversal, no backlash when changing direction, repeatability: ± 0,1 mm.
Description
Function: Same as ELSZ, but with an additional rotary shaft, fitted within the aluminium extrusion. One end can be driven by a motor or rotatary actuator and the other shaft end is provided with a keyway and an axial tapped hole for fitting grippers, rotary bearings, spec and type, or other components. Fitting length: As required. Max. length 2,000 mm single/extrusion. Carriage mounting: T-slots Unit mounting: T-slots or tapped holes in the bearing block, mounting sets. Belt type: HTD with steel reinforcement minimizes backlash on reversal, no backlash when changing direction, repeatability: ± 0,1 mm.

Suppliers

Company
Product
Description
Supplier Links
External Belt Driven Linear Actuator - ELSD 40 - Nook Industries, Inc.
Cleveland, OH, USA
External Belt Driven Linear Actuator
ELSD 40
External Belt Driven Linear Actuator ELSD 40
Function: Same as ELSZ, but with an additional rotary shaft, fitted within the aluminium extrusion. One end can be driven by a motor or rotatary actuator and the other shaft end is provided with a keyway and an axial tapped hole for fitting grippers, rotary bearings, spec and type, or other components. Fitting length: As required. Max. length 2,000 mm single/extrusion. Carriage mounting: T-slots Unit mounting: T-slots or tapped holes in the bearing block, mounting sets. Belt type: HTD with steel reinforcement minimizes backlash on reversal, no backlash when changing direction, repeatability: ± 0,1 mm.

Function:
Same as ELSZ, but with an additional rotary shaft, fitted within the aluminium extrusion. One end can be driven by a motor or
rotatary actuator and the other shaft end is provided with a keyway and an axial tapped hole for fitting grippers, rotary bearings,
spec and type, or other components.
Fitting length: As required. Max. length 2,000 mm single/extrusion.
Carriage mounting: T-slots
Unit mounting: T-slots or tapped holes in the bearing block, mounting sets.
Belt type: HTD with steel reinforcement minimizes backlash on reversal,
no backlash when changing direction, repeatability: ± 0,1 mm.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number ELSD 40
Product Name External Belt Driven Linear Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 157 in/sec (240 m/min)
Rated Force 78.68 lbs (35.68 kg)
Drive Type Belt Drive
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - easyE-50i - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 112 to 1012 lbs (50.98 to 459 kg)
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 95.54 lbs (43.33 kg)
Drive Type Lead Screw/ACME Screw
View Details
Ballscrew Linear Actuator - DL26L-170-SV-C - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details