This unit consists of a rectangular aluminium profile with 2 integrated roller guides. The carriage is moved by a belt drive.
Each standard pulley has got one jaw coupling on one side. Belt tension can be readjustetd by a simple screw
adjustment device in the carriage. This device can also be used for symmetrical adjustment of two or more linear
units running parallel. The openings of the guide body are sealed with 3 stainless steel cover bands to protect the
guide from splash water and dust. Alternatively, the opening can also be covered with a bellow or can be delivered
without cover bands.
| Nook Industries, Inc. | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | DLZ 120 |
| Product Name | Internal Belt Driven Linear Actuator |
| Device Type | Rodless |
| Actuation Type | Electrical |
| Rated Speed | 157 in/sec (240 m/min) |
| Rated Force | 180 lbs (81.56 kg) |
| Drive Type | Belt Drive |