Nook Industries, Inc. 12VDC CC Linear Actuator CCHD-1188

Description
CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.
Description
CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.

Suppliers

Company
Product
Description
Supplier Links
12VDC CC Linear Actuator - CCHD-1188 - Nook Industries, Inc.
Cleveland, OH, USA
12VDC CC Linear Actuator
CCHD-1188
12VDC CC Linear Actuator CCHD-1188
CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.

CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number CCHD-1188
Product Name 12VDC CC Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 24 inch (610 mm)
Rated Speed 1.1 in/sec (1.68 m/min)
Rated Force 750 lbs (340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - easyE-35 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 26.98 to 495 lbs (12.23 to 224 kg)
View Details
Actuators - Linear Actuators - GL15N-046-HV-B10Q-W-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 9.17 inch (233 mm)
Rated Speed 19.69 in/sec (30 m/min)
Rated Force 132 lbs (60 kg)
View Details
Linear Actuator - MPAI-B4150RM34B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
View Details
Electric Linear Actuators - 1774520 - RS Components, Ltd.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 15.75 inch (400 mm)
Rated Speed 0.4331 in/sec (0.6600 m/min)
View Details