The rotation of the screw is translated into a linear movement. Guiding profi le and square tube are connected
by a clamping block. The result is a telescopic movement.
| Nook Industries, Inc. | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | EGKH 60 |
| Product Name | Linear Ball Screw Actuator |
| Device Type | Rod Type |
| Actuation Type | Electrical |
| Rated Speed | 39.37 in/sec (60 m/min) |
| Rated Force | 450 lbs (204 kg) |