Nook Industries, Inc. Linear Acme Screw Actuator ELT 40

Description
This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage has play-adjustable ball-bearing rollers which ride on the guide rods. The rotating screw causes linear motion of the nut, which is connected to the carriage. The slot in the profi le is covered by a stainless steel strip, making the unit dust and splash-proof. Lateral alignment adjustment for parallel units, or when two carriages are mounted on one unit, is provided for the carriages in the nut mounting.
Description
This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage has play-adjustable ball-bearing rollers which ride on the guide rods. The rotating screw causes linear motion of the nut, which is connected to the carriage. The slot in the profi le is covered by a stainless steel strip, making the unit dust and splash-proof. Lateral alignment adjustment for parallel units, or when two carriages are mounted on one unit, is provided for the carriages in the nut mounting.

Suppliers

Company
Product
Description
Supplier Links
Linear Acme Screw Actuator - ELT 40 - Nook Industries, Inc.
Cleveland, OH, USA
Linear Acme Screw Actuator
ELT 40
Linear Acme Screw Actuator ELT 40
This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage has play-adjustable ball-bearing rollers which ride on the guide rods. The rotating screw causes linear motion of the nut, which is connected to the carriage. The slot in the profi le is covered by a stainless steel strip, making the unit dust and splash-proof. Lateral alignment adjustment for parallel units, or when two carriages are mounted on one unit, is provided for the carriages in the nut mounting.

This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage
has play-adjustable ball-bearing rollers which ride on the guide rods. The rotating screw causes linear motion of the
nut, which is connected to the carriage. The slot in the profi le is covered by a stainless steel strip, making the unit dust and
splash-proof. Lateral alignment adjustment for parallel units, or when two carriages are mounted on one unit, is provided for
the carriages in the nut mounting.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number ELT 40
Product Name Linear Acme Screw Actuator
Device Type Rodless
Actuation Type Electrical
Rated Speed 19.69 in/sec (30 m/min)
Rated Force 270 lbs (122 kg)
Drive Type Lead Screw/ACME Screw
Unlock Full Specs
to access all available technical data

Similar Products

Ball screw linear actuator - ELGC-BS-KF-45-100-10P - Festo Corporation
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 23.62 in/sec (36 m/min)
View Details
2 suppliers
NEXACT® OEM Miniature Linear Motor / Actuator - N-310 - PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 to 4.92 inch (10 to 125 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details
Stepper Linear Actuator - AxialPower™ Enhanced Series-APES23 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Force 60 to 400 lbs (27.21 to 181 kg)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Drive Type Belt Drive
Material Aluminum; Steel; Stainless Steel; Carbon Steel
View Details