Nook Industries, Inc. 90VDC CC Linear Actuator CCHD-0256

Description
CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.
Description
CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.

Suppliers

Company
Product
Description
Supplier Links
90VDC CC Linear Actuator - CCHD-0256 - Nook Industries, Inc.
Cleveland, OH, USA
90VDC CC Linear Actuator
CCHD-0256
90VDC CC Linear Actuator CCHD-0256
CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.

CC Linear Actuators feature efficient ball screws manufactured by Nook Industries.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number CCHD-0256
Product Name 90VDC CC Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 12 inch (305 mm)
Rated Speed 0.6000 in/sec (0.9144 m/min)
Rated Force 750 lbs (340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - Single Acting Cable Air Cylinders - Branham, W.C. Inc.
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 126 to 222 inch (3200 to 5639 mm)
View Details
STEPPER LINEAR ACTUATOR - 57Series Size 23 (65mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
26DAM-K Linear Actuator Stepper Motor - 26DAM20D2B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Motor Type Stepper
View Details