Nook Industries, Inc. Internal Vertical-Shaft Belt Drive ELVZ 80

Description
This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Synchronous pulley maintenancefree ball bearings. Belt tension can be adjusted by a simple screw adjustment device in the carriage. The pulleys have device can also be used for symmetrical adjustment of two or more linear units running parallel. This linear unit is suitable for application in clean rooms (classification 1,000 corresponding to US Fed. Standard 209 E).
Description
This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Synchronous pulley maintenancefree ball bearings. Belt tension can be adjusted by a simple screw adjustment device in the carriage. The pulleys have device can also be used for symmetrical adjustment of two or more linear units running parallel. This linear unit is suitable for application in clean rooms (classification 1,000 corresponding to US Fed. Standard 209 E).

Suppliers

Company
Product
Description
Supplier Links
Internal Vertical-Shaft Belt Drive - ELVZ 80 - Nook Industries, Inc.
Cleveland, OH, USA
Internal Vertical-Shaft Belt Drive
ELVZ 80
Internal Vertical-Shaft Belt Drive ELVZ 80
This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Synchronous pulley maintenancefree ball bearings. Belt tension can be adjusted by a simple screw adjustment device in the carriage. The pulleys have device can also be used for symmetrical adjustment of two or more linear units running parallel. This linear unit is suitable for application in clean rooms (classification 1,000 corresponding to US Fed. Standard 209 E).

This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal
linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Synchronous pulley maintenancefree
ball bearings. Belt tension can be adjusted by a simple screw adjustment device in the carriage. The pulleys have device
can also be used for symmetrical adjustment of two or more linear units running parallel. This linear unit is suitable for
application in clean rooms (classification 1,000 corresponding to US Fed. Standard 209 E).

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Linear Actuators
Product Number ELVZ 80
Product Name Internal Vertical-Shaft Belt Drive
Device Type Rodless
Actuation Type Electrical
Rated Speed 157 in/sec (240 m/min)
Rated Force 189 lbs (85.64 kg)
Drive Type Belt Drive
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - KIT-ES4-12-0100B-TS/35P-D00-S3 - THK America, Inc.
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 19.69 in/sec (30 m/min)
Rated Force 16.54 lbs (7.5 kg)
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details